Murata Power Solutions Common Mode Chokes DLP31SN121ML2L

Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-4020-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-4020-2-ND
Common Mode Chokes 490-4020-2-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 490-4020-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-4020-1-ND
Common Mode Chokes 490-4020-1-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 2Ohm

Buy Now Datasheet
SMD 100MA 120 OHM Inductor and Choke - 839-DLP31SN121ML2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 120 OHM Inductor and Choke
839-DLP31SN121ML2L
SMD 100MA 120 OHM Inductor and Choke 839-DLP31SN121ML2L
CMC 100MA 2LN 120 OHM SMD Product overview: DLP31SN121ML2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP31SN121ML2L can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 120 OHM SMD Product overview: DLP31SN121ML2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP31SN121ML2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DLP31S series 1206 120 mO 16 V 100 mA 2 O DCR Surface Mount Common Mode Choke - 535-DLP31SN121ML2L - Utmel Electronic Limited
Hong Kong, China
DLP31S series 1206 120 mO 16 V 100 mA 2 O DCR Surface Mount Common Mode Choke
535-DLP31SN121ML2L
DLP31S series 1206 120 mO 16 V 100 mA 2 O DCR Surface Mount Common Mode Choke 535-DLP31SN121ML2L
DLP31S series 1206 120 mO 16 V 100 mA 2 O DCR Surface Mount Common Mode Choke

DLP31S series 1206 120 mO 16 V 100 mA 2 O DCR Surface Mount Common Mode Choke

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 490-4020-2-ND 839-DLP31SN121ML2L 535-DLP31SN121ML2L
Product Name Common Mode Chokes SMD 100MA 120 OHM Inductor and Choke DLP31S series 1206 120 mO 16 V 100 mA 2 O DCR Surface Mount Common Mode Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 2 ohms 120 ohms
Rated DC Current 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3631B101LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details