Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055592-DLP31DN551SL
Length: 3.2 mm
Mounting: SMD (SMT)
Impedance: 550 Ω
Width: 1.6 mm
Categories: OEM Parts(C-E)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055592-DLP31DN551SL2L |
| Product Name | OEM Parts - OEM Parts (C - E) - DLP31DN551SL2L |