Murata Electronics Common Mode Chokes DLP2ADA350HL4L

Description
4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 150mA DCR 1Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 150mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLP2ADA350HL4L-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DLP2ADA350HL4L-ND
Common Mode Chokes DLP2ADA350HL4L-ND
4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 150mA DCR 1Ohm

4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 150mA DCR 1Ohm

Buy Now Datasheet
SMD 150MA 35 OHM Inductor and Choke - 839-DLP2ADA350HL4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 35 OHM Inductor and Choke
839-DLP2ADA350HL4L
SMD 150MA 35 OHM Inductor and Choke 839-DLP2ADA350HL4L
CMC 150MA 4LN 35 OHM SMD Product overview: DLP2ADA350HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADA350HL4L can be used for catalog matching and distributor lookup.

CMC 150MA 4LN 35 OHM SMD Product overview: DLP2ADA350HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADA350HL4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Filters / Chokes 35ohm 150mA DCR 0.8ohm - 535-DLP2ADA350HL4L - Utmel Electronic Limited
Hong Kong, China
Common Mode Filters / Chokes 35ohm 150mA DCR 0.8ohm
535-DLP2ADA350HL4L
Common Mode Filters / Chokes 35ohm 150mA DCR 0.8ohm 535-DLP2ADA350HL4L
Common Mode Filters / Chokes 35ohm 150mA DCR 0.8ohm

Common Mode Filters / Chokes 35ohm 150mA DCR 0.8ohm

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number DLP2ADA350HL4L-ND 839-DLP2ADA350HL4L 535-DLP2ADA350HL4L
Product Name Common Mode Chokes SMD 150MA 35 OHM Inductor and Choke Common Mode Filters / Chokes 35ohm 150mA DCR 0.8ohm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 1 ohms 35 ohms
Rated DC Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 7-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-51N 0201HL-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details