Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107057-DLP11SN331SL
Length: 1.25 mm
Impedance: 330 Ω
Width: 1 mm
Categories: Custom Parts
Case / Package: 0504
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107057-DLP11SN331SL2L |
| Product Name | Custom Parts - Custom Parts (B - D) - DLP11SN331SL2L |