Murata Electronics Common Mode Chokes - DLP11SA670HL2L DLP11SA670HL2L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737907-DLP11SA670HL2 L Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0504 (1210 Metric), 4 Lead Height (Maximum): 0.036" (0.92mm) Current Rating (Maximum): 150mA DC Resistance (DCR) (Maximum): 1.5Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Impedance at Frequency: 67 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737907-DLP11SA670HL2 L Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0504 (1210 Metric), 4 Lead Height (Maximum): 0.036" (0.92mm) Current Rating (Maximum): 150mA DC Resistance (DCR) (Maximum): 1.5Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Impedance at Frequency: 67 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - DLP11SA670HL2L
737907-DLP11SA670HL2L
Common Mode Chokes - DLP11SA670HL2L 737907-DLP11SA670HL2L
Manufacturer: Murata Electronics North America Win Source Part Number: 737907-DLP11SA670HL2 L Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0504 (1210 Metric), 4 Lead Height (Maximum): 0.036" (0.92mm) Current Rating (Maximum): 150mA DC Resistance (DCR) (Maximum): 1.5Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm) Impedance at Frequency: 67 Ohms at 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 737907-DLP11SA670HL2L
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 5V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0504 (1210 Metric), 4 Lead
Height (Maximum): 0.036" (0.92mm)
Current Rating (Maximum): 150mA
DC Resistance (DCR) (Maximum): 1.5Ohm
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.049" L x 0.039" W (1.25mm x 1.00mm)
Impedance at Frequency: 67 Ohms at 100MHz

Buy Now
SMD 150MA 67 OHM Inductor and Choke - 839-DLP11SA670HL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 67 OHM Inductor and Choke
839-DLP11SA670HL2L
SMD 150MA 67 OHM Inductor and Choke 839-DLP11SA670HL2L
CMC 150MA 2LN 67 OHM SMD Product overview: DLP11SA670HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SA670HL2L can be used for catalog matching and distributor lookup.

CMC 150MA 2LN 67 OHM SMD Product overview: DLP11SA670HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SA670HL2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-6034-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-6034-6-ND
Common Mode Chokes 490-6034-6-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 150mA DCR 1.5Ohm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 490-6034-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-6034-2-ND
Common Mode Chokes 490-6034-2-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 150mA DCR 1.5Ohm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 150mA DCR 1.5Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 737907-DLP11SA670HL2L 839-DLP11SA670HL2L 490-6034-6-ND
Product Name Common Mode Chokes - DLP11SA670HL2L SMD 150MA 67 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DCR 1.5 ohms 1.5 ohms
Rated DC Current 150 milliamps 150 milliamps
Impedance 67 ohms 67 ohms
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers