Murata Electronics Common Mode Chokes - DLP0QSA350HL2D DLP0QSA350HL2D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917085-DLP0QSA350HL2 D Series: DLP0Q Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100 MHz 100mA DCR 2.75Ohm Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: DLP0QSA Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917085-DLP0QSA350HL2 D Series: DLP0Q Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100 MHz 100mA DCR 2.75Ohm Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: DLP0QSA Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - DLP0QSA350HL2D
917085-DLP0QSA350HL2D
Common Mode Chokes - DLP0QSA350HL2D 917085-DLP0QSA350HL2D
Manufacturer: Murata Electronics North America Win Source Part Number: 917085-DLP0QSA350HL2 D Series: DLP0Q Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100 MHz 100mA DCR 2.75Ohm Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: DLP0QSA Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 917085-DLP0QSA350HL2D
Series: DLP0Q
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100 MHz 100mA DCR 2.75Ohm
Package: Reel - TR
Package: 0202 (0505 Metric), 4 PC Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DLP0QSA
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
SMD 100MA 35 OHM Inductor and Choke - 839-DLP0QSA350HL2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 35 OHM Inductor and Choke
839-DLP0QSA350HL2D
SMD 100MA 35 OHM Inductor and Choke 839-DLP0QSA350HL2D
CMC 100MA 2LN 35 OHM SMD Product overview: DLP0QSA350HL2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP0QSA350HL2D can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 35 OHM SMD Product overview: DLP0QSA350HL2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP0QSA350HL2D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 917085-DLP0QSA350HL2D 839-DLP0QSA350HL2D
Product Name Common Mode Chokes - DLP0QSA350HL2D SMD 100MA 35 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
Technology Signal Line
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details