Murata Power Solutions Common Mode Choke, 28 Ohm, 0.1A, Smd; Rated Current Murata DLP0NSC280HL2L

Description
COMMON MODE CHOKE, 28 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP0NS Series; Impedance:28ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 28 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP0NS Series; Impedance:28ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 28 Ohm, 0.1A, Smd; Rated Current Murata - 69AC5797 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 28 Ohm, 0.1A, Smd; Rated Current Murata
69AC5797
Common Mode Choke, 28 Ohm, 0.1A, Smd; Rated Current Murata 69AC5797
COMMON MODE CHOKE, 28 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP0NS Series; Impedance:28ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

COMMON MODE CHOKE, 28 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP0NS Series; Impedance:28ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC5797
Product Name Common Mode Choke, 28 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - CCM2238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details