Murata Electronics EMI / RFI Components - DLM2HGN601SZ3L DLM2HGN601SZ3L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987053-DLM2HGN601SZ3 L Packaging: Tape and Reel Termination: SMD/SMT Length: 2.7 mm Shielding: Unshielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz DC Current: 100 mA Height: 1.2 mm Number of Pins: 1008 Width: 2 mm Categories: EMI / RFI Components DC Resistance (DCR): 400 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Yes Max DC Current: 100 mA RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987053-DLM2HGN601SZ3 L Packaging: Tape and Reel Termination: SMD/SMT Length: 2.7 mm Shielding: Unshielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz DC Current: 100 mA Height: 1.2 mm Number of Pins: 1008 Width: 2 mm Categories: EMI / RFI Components DC Resistance (DCR): 400 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Yes Max DC Current: 100 mA RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DLM2HGN601SZ3L - 987053-DLM2HGN601SZ3L - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DLM2HGN601SZ3L
987053-DLM2HGN601SZ3L
EMI / RFI Components - DLM2HGN601SZ3L 987053-DLM2HGN601SZ3L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987053-DLM2HGN601SZ3 L Packaging: Tape and Reel Termination: SMD/SMT Length: 2.7 mm Shielding: Unshielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 600 Ω Test Frequency: 100 MHz DC Current: 100 mA Height: 1.2 mm Number of Pins: 1008 Width: 2 mm Categories: EMI / RFI Components DC Resistance (DCR): 400 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Yes Max DC Current: 100 mA RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987053-DLM2HGN601SZ3L
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 2.7 mm
Shielding: Unshielded
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 600 Ω
Test Frequency: 100 MHz
DC Current: 100 mA
Height: 1.2 mm
Number of Pins: 1008
Width: 2 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 400 mΩ
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Lead Free: Yes
Max DC Current: 100 mA
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 987053-DLM2HGN601SZ3L
Product Name EMI / RFI Components - DLM2HGN601SZ3L
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details