Murata Power Solutions Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata DLM11SN900HY2

Description
COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLM11SN Series; Impedance:90ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLM11SN Series; Impedance:90ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata - 69AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata
69AC5796
Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata 69AC5796
COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLM11SN Series; Impedance:90ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

COMMON MODE CHOKE, 90 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLM11SN Series; Impedance:90ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC5796
Product Name Common Mode Choke, 90 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620197 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-542-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers