Murata Power Solutions Bead/Filter/EMI Optimization >> Common Mode Filters DLM11GN601SD2D

Description
600Ω@100MHz 800mΩ 2 SMD-4P,1.2x1mm Common Mode Filters ROHS
Datasheet
Description
600Ω@100MHz 800mΩ 2 SMD-4P,1.2x1mm Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - DLM11GN601SD2D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
DLM11GN601SD2D
Bead/Filter/EMI Optimization >> Common Mode Filters DLM11GN601SD2D
600Ω@100MHz 800mΩ 2 SMD-4P,1.2x1mm Common Mode Filters ROHS

600Ω@100MHz 800mΩ 2 SMD-4P,1.2x1mm Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, 600 Ohm, 0.1A, Smd; Rated Current Murata - 45Y4997 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 600 Ohm, 0.1A, Smd; Rated Current Murata
45Y4997
Common Mode Choke, 600 Ohm, 0.1A, Smd; Rated Current Murata 45Y4997
COMMON MODE CHOKE, 600 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLM11G Series; Impedance:600ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes

COMMON MODE CHOKE, 600 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLM11G Series; Impedance:600ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number DLM11GN601SD2D 45Y4997
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, 600 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-984-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line EMC Filters - RTHN-5010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers