2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 100mA DCR 800mOhm
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 100mA DCR 800mOhm
Manufacturer: Murata Electronics North America
Win Source Part Number: 1033465-DLM11GN601SD
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohm @ 100MHz
DC Resistance (DCR) (Max): 800 mOhm
Family Name: DLM11G
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0504 (1210 Metric), 4 Lead
Alternative Parts (Cross-Reference): EXC24CN601X;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
CMC 100MA 2LN 600 OHM SMD Product overview: DLM11GN601SD2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 600 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM11GN601SD2D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-7742-1-ND | 1033465-DLM11GN601SD2D | 839-DLM11GN601SD2D |
| Product Name | Common Mode Chokes | Common Mode Chokes - DLM11GN601SD2D | SMD 100MA 600 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.8000 ohms | 0.8000 ohms |