CMC 50MA 2LN 90 OHM SMD
CMC 50MA 2LN 90 OHM SMD
CMC 50MA 2LN 90 OHM SMD
Murata DLM0QSN900HY2D Common Mode Choke
Murata DLM0QSN900HY2D Common Mode Choke
Murata DLM0QSN900HY2D Common Mode Choke
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLM0QSN900HY2DTR-ND | 2235038 |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | Common Mode Choke |
| DCR | 5 ohms | |
| Rated DC Current | 50 milliamps | 50 milliamps |