Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Filters Common Mode Chokes
Series: DLM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of Lines: 2
Impedance @ Frequency: 50 Ohms @ 100 MHz
Current Rating (Max): 100mA
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4.5Ohm
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4.5Ohm
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4.5Ohm
Murata DLM0QSN500HY2D Common Mode Choke
Murata DLM0QSN500HY2D Common Mode Choke
Murata DLM0QSN500HY2D Common Mode Choke
CMC 100MA 2LN 50 OHM SMD Product overview: DLM0QSN500HY2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 50 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM0QSN500HY2D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLM0QSN500HY2DTR-ND | 2235033 | 839-DLM0QSN500HY2D | |
| Product Name | Filters Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | SMD 100MA 50 OHM Inductor and Choke |
| Application | RF Choke | Common Mode Choke; RF Choke | Common Mode Choke | |
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | |
| Impedance | 50 ohms | 50 ohms | 50 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |