Murata Power Solutions Common Mode Choke, 35 Ohm, 0.12A, Smd; Rated Current Murata DLM0QSB350HY2

Description
COMMON MODE CHOKE, 35 OHM, 0.12A, SMD; Rated Current:120mA; Inductance:-; Product Range:DLM0QS Series; Impedance:35ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 35 OHM, 0.12A, SMD; Rated Current:120mA; Inductance:-; Product Range:DLM0QS Series; Impedance:35ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 35 Ohm, 0.12A, Smd; Rated Current Murata - 69AC5793 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 35 Ohm, 0.12A, Smd; Rated Current Murata
69AC5793
Common Mode Choke, 35 Ohm, 0.12A, Smd; Rated Current Murata 69AC5793
COMMON MODE CHOKE, 35 OHM, 0.12A, SMD; Rated Current:120mA; Inductance:-; Product Range:DLM0QS Series; Impedance:35ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes

COMMON MODE CHOKE, 35 OHM, 0.12A, SMD; Rated Current:120mA; Inductance:-; Product Range:DLM0QS Series; Impedance:35ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC5793
Product Name Common Mode Choke, 35 Ohm, 0.12A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 10EK3-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details