CMC 100MA 2LN 90 OHM SMD Product overview: DLM0NSN900HY2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM0NSN900HY2D can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 5Ohm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 5Ohm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 5Ohm
Murata DLM0NSN900HY2D Common Mode Choke
Murata DLM0NSN900HY2D Common Mode Choke
Murata DLM0NSN900HY2D Common Mode Choke
Manufacturer: Murata Electronics North America
Win Source Part Number: 868819-DLM0NSN900HY2
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm
Package: 0302 (0806 Metric), 4 Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLM0NSN
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: , 490-16595-6, 490-16595-2-ND, 490-16595-1, 490-16595-2, 490-DLM0NSN900HY2DTR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLM0NSN900HY2D | 490-DLM0NSN900HY2DTR-ND | 2235026 | 868819-DLM0NSN900HY2D |
| Product Name | SMD 100MA 90 OHM Inductor and Choke | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes - DLM0NSN900HY2D |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Signal Line | |||
| Impedance | 90 ohms | 90 ohms | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |