Murata Power Solutions Common Mode Choke Coil; Rated Current Murata DLM0NSN900HY2

Description
COMMON MODE CHOKE COIL; Rated Current:100mA; Inductance:-; Product Range:DLM0NS Series; Impedance:90ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE COIL; Rated Current:100mA; Inductance:-; Product Range:DLM0NS Series; Impedance:90ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke Coil; Rated Current Murata - 70AC3741 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke Coil; Rated Current Murata
70AC3741
Common Mode Choke Coil; Rated Current Murata 70AC3741
COMMON MODE CHOKE COIL; Rated Current:100mA; Inductance:-; Product Range:DLM0NS Series; Impedance:90ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

COMMON MODE CHOKE COIL; Rated Current:100mA; Inductance:-; Product Range:DLM0NS Series; Impedance:90ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70AC3741
Product Name Common Mode Choke Coil; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 200 amps
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details