Murata DLM0NSN500HY2D Common Mode Choke
Murata DLM0NSN500HY2D Common Mode Choke
Murata DLM0NSN500HY2D Common Mode Choke
CMC 100MA 2LN 50 OHM SMD Product overview: DLM0NSN500HY2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 50 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM0NSN500HY2D can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 3.375Ohm
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 3.375Ohm
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 3.375Ohm
Manufacturer: Murata Electronics
Win Source Part Number: 1328225-DLM0NSN500HY
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 5V
Size / Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
Current Rating (Max): 100mA
Standard Package: 10,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 2
Impedance @ Frequency: 50 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 3.375Ohm
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0302 (0806 Metric), 4 Lead
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-DLM0NSN500HY2DCT
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2235024 | 839-DLM0NSN500HY2D | 490-DLM0NSN500HY2DDKR-ND | 1328225-DLM0NSN500HY2D |
| Product Name | Common Mode Chokes | SMD 100MA 50 OHM Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke | |
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | |
| Impedance | 50 ohms | 50 ohms | 50 ohms | |
| Testing Frequency | 100000 kHz |