Murata Electronics Capacitors - Ceramic Capacitors DK1E3EA152M86RBH01

Description
Win Source Part Number: 1360502-DK1E3EA152M8 6RBH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1E3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: E Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing
Request a Quote Datasheet
Description
Win Source Part Number: 1360502-DK1E3EA152M8 6RBH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1E3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: E Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360502-DK1E3EA152M86RBH01 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360502-DK1E3EA152M86RBH01
Capacitors - Ceramic Capacitors 1360502-DK1E3EA152M86RBH01
Win Source Part Number: 1360502-DK1E3EA152M8 6RBH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1E3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: E Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing

Win Source Part Number: 1360502-DK1E3EA152M86RBH01
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Murata Electronics
Series: DK1
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard SMD
Base Product Number: DK1E3EA
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0060
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Ratings: X1, Y1
Applications: Safety
Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm)
ECCN: EAR99
Temperature Coefficient: E
Thickness (Max): 0.098" (2.50mm)
Lead Style: Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 1500PF 300V Capacitor
60-DK1E3EA152M86RBH01
SMD 1500PF 300V Capacitor 60-DK1E3EA152M86RBH01
CAP CER 1500PF 300V NONSTND SMD Product overview: DK1E3EA152M86RBH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1E3EA152M86RBH0 1 can be used for catalog matching and distributor lookup.

CAP CER 1500PF 300V NONSTND SMD Product overview: DK1E3EA152M86RBH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1E3EA152M86RBH01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16265-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16265-1-ND
Ceramic Capacitors 490-16265-1-ND
1500pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

1500pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16265-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16265-2-ND
Ceramic Capacitors 490-16265-2-ND
1500pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

1500pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16265-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16265-6-ND
Ceramic Capacitors 490-16265-6-ND
1500pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

1500pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Cap, 1500Pf, 20% Rohs Compliant Murata - 56AC8307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20% Rohs Compliant Murata
56AC8307
Cap, 1500Pf, 20% Rohs Compliant Murata 56AC8307
CAP, 1500PF, 20% ROHS COMPLIANT: YES

CAP, 1500PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DK1E3EA152M86RBH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK1E3EA152M86RBH01
Ceramic Capacitors DK1E3EA152M86RBH01
CAP CER 1500PF 300V NONSTND SMD

CAP CER 1500PF 300V NONSTND SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360502-DK1E3EA152M86RBH01 60-DK1E3EA152M86RBH01 490-16265-1-ND 490-16265-6-ND 56AC8307 DK1E3EA152M86RBH01
Product Name Capacitors - Ceramic Capacitors SMD 1500PF 300V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 20% Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 300 volts 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details