CAP CER 1500PF 300VAC E SMD
CAP CER 1500PF 300VAC E SMD
CAP CER 1500PF 300VAC E SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-DK1E3EA152M86HBH01DKR-ND | 490-DK1E3EA152M86HBH01TR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 440 volts | 440 volts |