Murata Electronics Ceramic Capacitors DK1E3EA102M86RBH01

Description
1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD
Request a Quote Datasheet
Description
1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16263-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16263-1-ND
Ceramic Capacitors 490-16263-1-ND
1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16263-2-ND
Ceramic Capacitors 490-16263-2-ND
1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16263-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16263-6-ND
Ceramic Capacitors 490-16263-6-ND
1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

1000pF ±20% 300VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - DK1E3EA102M86RBH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK1E3EA102M86RBH01
Ceramic Capacitors DK1E3EA102M86RBH01
CAP CER 1000PF 300V NONSTND SMD

CAP CER 1000PF 300V NONSTND SMD

Supplier's Site Datasheet
Cap, 1000Pf, 20%; Capacitance Murata - 56AC8305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20%; Capacitance Murata
56AC8305
Cap, 1000Pf, 20%; Capacitance Murata 56AC8305
CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:DK1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:DK1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16263-1-ND 490-16263-6-ND DK1E3EA102M86RBH01 56AC8305
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 20%; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 300 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details