Murata Electronics Ceramic Capacitors DK1B3EA681K86RBH01

Description
680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet
Description
680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16261-6-ND
Ceramic Capacitors 490-16261-6-ND
680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16261-2-ND
Ceramic Capacitors 490-16261-2-ND
680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16261-1-ND
Ceramic Capacitors 490-16261-1-ND
680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

680pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Cap, 680Pf, 10% Rohs Compliant Murata - 56AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 10% Rohs Compliant Murata
56AC8303
Cap, 680Pf, 10% Rohs Compliant Murata 56AC8303
CAP, 680PF, 10% ROHS COMPLIANT: YES

CAP, 680PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16261-6-ND 490-16261-2-ND 56AC8303
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details