Murata Electronics Ceramic Capacitors DK1B3EA681K86HAH01

Description
CAP CER 680PF 250VAC B SMD
Request a Quote Datasheet
Description
CAP CER 680PF 250VAC B SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DK1B3EA681K86HAH01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250VAC B SMD

CAP CER 680PF 250VAC B SMD

Buy Now Datasheet
Ceramic Capacitors - 490-DK1B3EA681K86HAH01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250VAC B SMD

CAP CER 680PF 250VAC B SMD

Buy Now Datasheet
Ceramic Capacitors - 490-DK1B3EA681K86HAH01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 250VAC B SMD

CAP CER 680PF 250VAC B SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-DK1B3EA681K86HAH01TR-ND 490-DK1B3EA681K86HAH01DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers