Murata Electronics SMD 470PF 300V Capacitor DK1B3EA471K86RBH01

Description
CAP CER 470PF 300V NONSTND SMD Product overview: DK1B3EA471K86RBH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA471K86RBH0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 300V NONSTND SMD Product overview: DK1B3EA471K86RBH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA471K86RBH0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470PF 300V Capacitor
60-DK1B3EA471K86RBH01
SMD 470PF 300V Capacitor 60-DK1B3EA471K86RBH01
CAP CER 470PF 300V NONSTND SMD Product overview: DK1B3EA471K86RBH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA471K86RBH0 1 can be used for catalog matching and distributor lookup.

CAP CER 470PF 300V NONSTND SMD Product overview: DK1B3EA471K86RBH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA471K86RBH01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16259-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16259-1-ND
Ceramic Capacitors 490-16259-1-ND
470pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

470pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16259-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16259-6-ND
Ceramic Capacitors 490-16259-6-ND
470pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

470pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16259-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16259-2-ND
Ceramic Capacitors 490-16259-2-ND
470pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

470pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360424-DK1B3EA471K86RBH01 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360424-DK1B3EA471K86RBH01
Capacitors - Ceramic Capacitors 1360424-DK1B3EA471K86RBH01
Win Source Part Number: 1360424-DK1B3EA471K8 6RBH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1B3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 300VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: B Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing

Win Source Part Number: 1360424-DK1B3EA471K86RBH01
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Murata Electronics
Series: DK1
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard SMD
Base Product Number: DK1B3EA
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 300VAC
Ratings: X1, Y1
Applications: Safety
Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm)
ECCN: EAR99
Temperature Coefficient: B
Thickness (Max): 0.098" (2.50mm)
Lead Style: Gull Wing

Buy Now Datasheet
Ceramic Capacitors - DK1B3EA471K86RBH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK1B3EA471K86RBH01
Ceramic Capacitors DK1B3EA471K86RBH01
CAP CER 470PF 300V NONSTND SMD

CAP CER 470PF 300V NONSTND SMD

Supplier's Site Datasheet
Cap, 470Pf, 10%; Capacitance Murata - 56AC8301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10%; Capacitance Murata
56AC8301
Cap, 470Pf, 10%; Capacitance Murata 56AC8301
CAP, 470PF, 10%; Capacitance:470pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 470PF, 10%; Capacitance:470pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DK1B3EA471K86RBH01 490-16259-1-ND 490-16259-6-ND 1360424-DK1B3EA471K86RBH01 DK1B3EA471K86RBH01 56AC8301
Product Name SMD 470PF 300V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 10%; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details