Murata Electronics Ceramic Capacitors DK1B3EA331K86RAH01

Description
330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet
Description
330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DK1B3EA331K86RAH01DKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-DK1B3EA331K86RAH01CT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-DK1B3EA331K86RAH01TR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

330pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Cap, 330Pf, 10% Rohs Compliant Murata - 56AC8298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 10% Rohs Compliant Murata
56AC8298
Cap, 330Pf, 10% Rohs Compliant Murata 56AC8298
CAP, 330PF, 10% ROHS COMPLIANT: YES

CAP, 330PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-DK1B3EA331K86RAH01DKR-ND 490-DK1B3EA331K86RAH01CT-ND 56AC8298
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers