Murata Electronics SMD 220PF 250V Capacitor DK1B3EA221K86RAH01

Description
CAP CER 220PF 250V NONSTND SMD Product overview: DK1B3EA221K86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA221K86RAH0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 250V NONSTND SMD Product overview: DK1B3EA221K86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA221K86RAH0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220PF 250V Capacitor
60-DK1B3EA221K86RAH01
SMD 220PF 250V Capacitor 60-DK1B3EA221K86RAH01
CAP CER 220PF 250V NONSTND SMD Product overview: DK1B3EA221K86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA221K86RAH0 1 can be used for catalog matching and distributor lookup.

CAP CER 220PF 250V NONSTND SMD Product overview: DK1B3EA221K86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1B3EA221K86RAH01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16254-2-ND
Ceramic Capacitors 490-16254-2-ND
220pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

220pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16254-6-ND
Ceramic Capacitors 490-16254-6-ND
220pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

220pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16254-1-ND
Ceramic Capacitors 490-16254-1-ND
220pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

220pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - DK1B3EA221K86RAH01 - 805982-DK1B3EA221K86RAH01 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DK1B3EA221K86RAH01
805982-DK1B3EA221K86RAH01
Ceramic Capacitors - DK1B3EA221K86RAH01 805982-DK1B3EA221K86RAH01
Manufacturer: Murata Electronics Win Source Part Number: 805982-DK1B3EA221K86 RAH01 Packaging: Reel Mounting Style: SMD Applications: Safety Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Style: Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) Manufacturer Package: Nonstandard SMD Thickness (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Murata Electronics
Win Source Part Number: 805982-DK1B3EA221K86RAH01
Packaging: Reel
Mounting Style: SMD
Applications: Safety
Capacitance: 220pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: B
Ratings: X1, Y1
Lead Style: Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm)
Manufacturer Package: Nonstandard SMD
Thickness (Maximum): 0.098" (2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now
Cap, 220Pf, 10%; Capacitance Murata - 56AC8296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 10%; Capacitance Murata
56AC8296
Cap, 220Pf, 10%; Capacitance Murata 56AC8296
CAP, 220PF, 10%; Capacitance:220pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 220PF, 10%; Capacitance:220pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DK1B3EA221K86RAH01 490-16254-2-ND 490-16254-6-ND 805982-DK1B3EA221K86RAH01 56AC8296
Product Name SMD 220PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - DK1B3EA221K86RAH01 Cap, 220Pf, 10%; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details