100pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
100pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
100pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
CAP, 100PF, 10%; Capacitance:100pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
CAP CER 100PF 250V NONSTND SMD
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16252-2-ND | 490-16252-6-ND | 56AC8294 | DK1B3EA101K86RAH01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 100Pf, 10%; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -25 to 85 C (-13 to 185 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts | 440 volts |