Murata Electronics Ceramic Capacitors DK11XEA470K86RBH01

Description
47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet
Description
47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16251-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16251-2-ND
Ceramic Capacitors 490-16251-2-ND
47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16251-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16251-6-ND
Ceramic Capacitors 490-16251-6-ND
47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16251-1-ND
Ceramic Capacitors 490-16251-1-ND
47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

47pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Cap, 47Pf, 10%; Capacitance Murata - 56AC8313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 10%; Capacitance Murata
56AC8313
Cap, 47Pf, 10%; Capacitance Murata 56AC8313
CAP, 47PF, 10%; Capacitance:47pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:20°C; Operating Temperature Max:85°C; SVHC:NoRoHS Compliant: Yes

CAP, 47PF, 10%; Capacitance:47pF; Product Range:DK1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:20°C; Operating Temperature Max:85°C; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16251-2-ND 490-16251-6-ND 56AC8313
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 10%; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details