Murata Electronics Ceramic Capacitors DK11XEA470K86RAH01

Description
47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet
Description
47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16250-2-ND
Ceramic Capacitors 490-16250-2-ND
47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16250-1-ND
Ceramic Capacitors 490-16250-1-ND
47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16250-6-ND
Ceramic Capacitors 490-16250-6-ND
47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

47pF ±10% 250VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - DK11XEA470K86RAH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK11XEA470K86RAH01
Ceramic Capacitors DK11XEA470K86RAH01
CAP CER 47PF 250V SL NONSTND SMD

CAP CER 47PF 250V SL NONSTND SMD

Supplier's Site Datasheet
Cap, 47Pf, 10% Rohs Compliant Murata - 56AC8312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 10% Rohs Compliant Murata
56AC8312
Cap, 47Pf, 10% Rohs Compliant Murata 56AC8312
CAP, 47PF, 10% ROHS COMPLIANT: YES

CAP, 47PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16250-2-ND 490-16250-6-ND DK11XEA470K86RAH01 56AC8312
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details