Murata Electronics Ceramic Capacitors DK11XEA220K86RBH01

Description
22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet
Description
22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16249-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16249-1-ND
Ceramic Capacitors 490-16249-1-ND
22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16249-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16249-2-ND
Ceramic Capacitors 490-16249-2-ND
22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16249-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16249-6-ND
Ceramic Capacitors 490-16249-6-ND
22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

22pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Cap, 22Pf, 10% Rohs Compliant Murata - 56AC8311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Murata
56AC8311
Cap, 22Pf, 10% Rohs Compliant Murata 56AC8311
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16249-1-ND 490-16249-6-ND 56AC8311
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M450J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details