Murata Electronics Ceramic Capacitors DK11XEA100K86RBH01

Description
10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet
Description
10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16247-1-ND
Ceramic Capacitors 490-16247-1-ND
10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16247-2-ND
Ceramic Capacitors 490-16247-2-ND
10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16247-6-ND
Ceramic Capacitors 490-16247-6-ND
10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

10pF ±10% 300VAC Ceramic Capacitor SL Nonstandard SMD

Buy Now Datasheet
Cap, 10Pf, 10% Rohs Compliant Murata - 56AC8309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 10% Rohs Compliant Murata
56AC8309
Cap, 10Pf, 10% Rohs Compliant Murata 56AC8309
CAP, 10PF, 10% ROHS COMPLIANT: YES

CAP, 10PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16247-1-ND 490-16247-6-ND 56AC8309
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details