Murata Electronics Ceramic Capacitors DHSF44G571ZH2B

Description
570pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
570pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44G571ZH2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44G571ZH2B-ND
Ceramic Capacitors DHSF44G571ZH2B-ND
570pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

570pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHSF44G571ZH2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHSF44G571ZH2B
Ceramic Capacitors DHSF44G571ZH2B
CAP CER 570PF 40KV Z5U DISK

CAP CER 570PF 40KV Z5U DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DHSF44G571ZH2B-ND DHSF44G571ZH2B
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1206J1K00682JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details