Murata Electronics Ceramic Capacitors DHSF44G341ZD2B

Description
340pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
340pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44G341ZD2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44G341ZD2B-ND
Ceramic Capacitors DHSF44G341ZD2B-ND
340pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

340pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHSF44G341ZD2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHSF44G341ZD2B
Ceramic Capacitors DHSF44G341ZD2B
CAP CER 340PF 40KV Z5U DISK

CAP CER 340PF 40KV Z5U DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DHSF44G341ZD2B-ND DHSF44G341ZD2B
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details