Murata Electronics 2700PF 40KV Capacitor DHSF44G272ZT2B

Description
CAP CER 2700PF 40KV Z5U DISK Product overview: DHSF44G272ZT2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHSF44G272ZT2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2700PF 40KV Z5U DISK Product overview: DHSF44G272ZT2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHSF44G272ZT2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700PF 40KV Capacitor
60-DHSF44G272ZT2B
2700PF 40KV Capacitor 60-DHSF44G272ZT2B
CAP CER 2700PF 40KV Z5U DISK Product overview: DHSF44G272ZT2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHSF44G272ZT2B can be used for catalog matching and distributor lookup.

CAP CER 2700PF 40KV Z5U DISK Product overview: DHSF44G272ZT2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 40KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 40KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHSF44G272ZT2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14868-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14868-ND
Ceramic Capacitors 490-14868-ND
2700pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

2700pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHSF44G272ZT2B - 794104-DHSF44G272ZT2B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DHSF44G272ZT2B
794104-DHSF44G272ZT2B
Ceramic Capacitors - DHSF44G272ZT2B 794104-DHSF44G272ZT2B
Manufacturer: Murata Electronics North America Win Source Part Number: 794104-DHSF44G272ZT2 B Series: DHS Packaging: Bulk Operating Temperature Range: 10°C ~ 85°C Features: High Voltage Package: Disk, Metal Fitting - Threaded Applications: General Mounting: Requires Holder Capacitance: 2700pF Tolerance: -20%, +80% Temperature Coefficient: Z5U Family Name: DHS Categories: Capacitors Dimension: 2.362" Dia (60.00mm) Height - Seated (Maximum): 1.673" (42.50mm) Voltage Rating DC: 40000V (40kV) Introduction Date: April 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 794104-DHSF44G272ZT2B
Series: DHS
Packaging: Bulk
Operating Temperature Range: 10°C ~ 85°C
Features: High Voltage
Package: Disk, Metal Fitting - Threaded
Applications: General
Mounting: Requires Holder
Capacitance: 2700pF
Tolerance: -20%, +80%
Temperature Coefficient: Z5U
Family Name: DHS
Categories: Capacitors
Dimension: 2.362" Dia (60.00mm)
Height - Seated (Maximum): 1.673" (42.50mm)
Voltage Rating DC: 40000V (40kV)
Introduction Date: April 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-DHSF44G272ZT2B 490-14868-ND 794104-DHSF44G272ZT2B
Product Name 2700PF 40KV Capacitor Ceramic Capacitors Ceramic Capacitors - DHSF44G272ZT2B
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T10P5NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-1210Y1K50181KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details