Murata Electronics Ceramic Capacitors DHSF44G192ZR2B

Description
1900pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1900pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44G192ZR2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44G192ZR2B-ND
Ceramic Capacitors DHSF44G192ZR2B-ND
1900pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

1900pF -20%, +80% 40000V (40kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DHSF44G192ZR2B-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details