Murata Electronics Ceramic Capacitors DHSF44F781ZH2B

Description
780pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
780pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44F781ZH2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44F781ZH2B-ND
Ceramic Capacitors DHSF44F781ZH2B-ND
780pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

780pF -20%, +80% 30000V (30kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHSF44F781ZH2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHSF44F781ZH2B
Ceramic Capacitors DHSF44F781ZH2B
CAP CER 780PF 30KV Z5U DISK

CAP CER 780PF 30KV Z5U DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DHSF44F781ZH2B-ND DHSF44F781ZH2B
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details