Murata Electronics Ceramic Capacitors DHSF44D332ZR2B

Description
3300pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
3300pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHSF44D332ZR2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHSF44D332ZR2B-ND
Ceramic Capacitors DHSF44D332ZR2B-ND
3300pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

3300pF -20%, +80% 20000V (20kV) Ceramic Capacitor Z5U Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHSF44D332ZR2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHSF44D332ZR2B
Ceramic Capacitors DHSF44D332ZR2B
CAP CER 3300PF 20KV Z5U DISK

CAP CER 3300PF 20KV Z5U DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DHSF44D332ZR2B-ND DHSF44D332ZR2B
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX101K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details