Murata Electronics 940PF 30KV Capacitor DHS4E4F941MLXB

Description
CAP CER 940PF 30KV N4700 DISK Product overview: DHS4E4F941MLXB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 940PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 940PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHS4E4F941MLXB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 940PF 30KV N4700 DISK Product overview: DHS4E4F941MLXB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 940PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 940PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHS4E4F941MLXB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
940PF 30KV Capacitor
60-DHS4E4F941MLXB
940PF 30KV Capacitor 60-DHS4E4F941MLXB
CAP CER 940PF 30KV N4700 DISK Product overview: DHS4E4F941MLXB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 940PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 940PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHS4E4F941MLXB can be used for catalog matching and distributor lookup.

CAP CER 940PF 30KV N4700 DISK Product overview: DHS4E4F941MLXB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 940PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 940PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHS4E4F941MLXB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1337169-DHS4E4F941MLXB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1337169-DHS4E4F941MLXB
Capacitors - Ceramic Capacitors 1337169-DHS4E4F941MLXB
Win Source Part Number: 1337169-DHS4E4F941ML XB Category: Capacitors - Ceramic Capacitors Series: DHS Features: High Voltage Package: Box Size / Dimension: 1.496" Dia x 1.161" L (38.00mm x 29.50mm) Applications: General Purpose Standard Package: 1 Capacitance: 940 pF Tolerance: ±20% Voltage - Rated: 30000V (30kV) Temperature Coefficient: N4700 Mounting Type: Requires Holder Package / Case: Disk, Metal Fitting - Threaded Temperature Range - Operating: 20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: DHS4E4F Product Status: Obsolete

Win Source Part Number: 1337169-DHS4E4F941MLXB
Category: Capacitors - Ceramic Capacitors
Series: DHS
Features: High Voltage
Package: Box
Size / Dimension: 1.496" Dia x 1.161" L (38.00mm x 29.50mm)
Applications: General Purpose
Standard Package: 1
Capacitance: 940 pF
Tolerance: ±20%
Voltage - Rated: 30000V (30kV)
Temperature Coefficient: N4700
Mounting Type: Requires Holder
Package / Case: Disk, Metal Fitting - Threaded
Temperature Range - Operating: 20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: DHS4E4F
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - DHS4E4F941MLXB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHS4E4F941MLXB-ND
Ceramic Capacitors DHS4E4F941MLXB-ND
940pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

940pF ±20% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHS4E4F941MLXB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHS4E4F941MLXB
Ceramic Capacitors DHS4E4F941MLXB
CAP CER 940PF 30KV N4700 DISK

CAP CER 940PF 30KV N4700 DISK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DHS4E4F941MLXB 1337169-DHS4E4F941MLXB DHS4E4F941MLXB-ND DHS4E4F941MLXB
Product Name 940PF 30KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Requires Holder
RoHS Compliant Yes
Operating Temperature 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.40E-4 microF 9.40E-4 microF 9.40E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details