Murata Electronics Ceramic Capacitors DHS4E4F941KL2B

Description
940pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
940pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHS4E4F941KL2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHS4E4F941KL2B-ND
Ceramic Capacitors DHS4E4F941KL2B-ND
940pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

940pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DHS4E4F941KL2B-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details