Murata Electronics Ceramic Capacitors DHS4E4F272KT2B

Description
2700pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2700pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7972-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7972-ND
Ceramic Capacitors 490-7972-ND
2700pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

2700pF ±10% 30000V (30kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHS4E4F272KT2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHS4E4F272KT2B
Ceramic Capacitors DHS4E4F272KT2B
CAP CER 2700PF 30KV N4700 DISK

CAP CER 2700PF 30KV N4700 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-7972-ND DHS4E4F272KT2B
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details