Murata Electronics Ceramic Capacitors DHS4E4C532KT2B

Description
5300pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
5300pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7971-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7971-ND
Ceramic Capacitors 490-7971-ND
5300pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

5300pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-7971-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details