Murata Electronics Ceramic Capacitors DHS4E4C192KL2B

Description
1900pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1900pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7970-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7970-ND
Ceramic Capacitors 490-7970-ND
1900pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

1900pF ±10% 15000V (15kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - DHS4E4C192KL2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHS4E4C192KL2B
Ceramic Capacitors DHS4E4C192KL2B
CAP CER 1900PF 15KV N4700 DISK

CAP CER 1900PF 15KV N4700 DISK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-7970-ND DHS4E4C192KL2B
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J6300472JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details