CAP CER 1000PF 15KV RADIAL Product overview: DHRB34C102M2FB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHRB34C102M2FB can be used for catalog matching and distributor lookup.
1000pF ±20% 15000V (15kV) Ceramic Capacitor B Radial, Disc
Manufacturer: Murata Electronics North America
Win Source Part Number: 868790-DHRB34C102M2F
Series: DHR
Operating Temperature Range: -25°C ~ 85°C
Features: 1000 pF ±20% 15000V (15kV) Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DHRB34C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: 490-11094, DHRB34C102M2FB-ND, Q5883655, Q8287602, Q8287602A, DHRB34C102M2FB-NDL
CAP CER 1000PF 15KV RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DHRB34C102M2FB | 490-11094-ND | 868790-DHRB34C102M2FB | DHRB34C102M2FB |
| Product Name | 1000PF 15KV Capacitor | Ceramic Capacitors | Ceramic Capacitors - DHRB34C102M2FB | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| WVAC | 15000 volts | 15000 volts | 15000 volts |