Murata Electronics Ceramic Capacitors DHRB34B471M2BB

Description
470pF ±20% 12000V (12kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 12000V (12kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DHRB34B471M2BB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DHRB34B471M2BB-ND
Ceramic Capacitors DHRB34B471M2BB-ND
470pF ±20% 12000V (12kV) Ceramic Capacitor B Radial, Disc

470pF ±20% 12000V (12kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DHRB34B471M2BB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details