Murata Electronics 100PF 10KV Capacitor DHRB34A101M2BB

Description
CAP CER 100PF 10KV RADIAL Product overview: DHRB34A101M2BB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHRB34A101M2BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 10KV RADIAL Product overview: DHRB34A101M2BB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHRB34A101M2BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 10KV Capacitor
60-DHRB34A101M2BB
100PF 10KV Capacitor 60-DHRB34A101M2BB
CAP CER 100PF 10KV RADIAL Product overview: DHRB34A101M2BB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHRB34A101M2BB can be used for catalog matching and distributor lookup.

CAP CER 100PF 10KV RADIAL Product overview: DHRB34A101M2BB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHRB34A101M2BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12638-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12638-ND
Ceramic Capacitors 490-12638-ND
100pF ±20% 10000V (10kV) Ceramic Capacitor B Radial, Disc

100pF ±20% 10000V (10kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1228211-DHRB34A101M2BB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1228211-DHRB34A101M2BB
Capacitors - Ceramic Capacitors 1228211-DHRB34A101M2BB
Win Source Part Number: 1228211-DHRB34A101M2 BB Category: Capacitors>Ceramic Capacitors Series: DHR Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 10000V (10kV) Temperature Coefficient: B Lead Spacing: 0.374" (9.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 100°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Mfr: Murata Electronics Other Names: 490-12638,DHRB34A101 M2BB-ND Base Product Number: DHRB34A Product Status: Obsolete

Win Source Part Number: 1228211-DHRB34A101M2BB
Category: Capacitors>Ceramic Capacitors
Series: DHR
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 10000V (10kV)
Temperature Coefficient: B
Lead Spacing: 0.374" (9.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 100°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Other Names: 490-12638,DHRB34A101M2BB-ND
Base Product Number: DHRB34A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-DHRB34A101M2BB 490-12638-ND 1228211-DHRB34A101M2BB
Product Name 100PF 10KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
WVAC 10000 volts 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details