Murata Electronics Ceramic Capacitors DHR4E4C331K2BB

Description
330pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16679-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16679-ND
Ceramic Capacitors 490-16679-ND
330pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc

330pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DHR4E4C331K2BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHR4E4C331K2BB
Ceramic Capacitors DHR4E4C331K2BB
CAP CER 330PF 15KV ZM RADIAL

CAP CER 330PF 15KV ZM RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16679-ND DHR4E4C331K2BB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details