Murata Power Solutions Ceramic Capacitors DHR4E4C221K2BB

Description
220pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11087-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11087-ND
Ceramic Capacitors 490-11087-ND
220pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc

220pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DHR4E4C221K2BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHR4E4C221K2BB
Ceramic Capacitors DHR4E4C221K2BB
CAP CER 220PF 15KV ZM RADIAL

CAP CER 220PF 15KV ZM RADIAL

Supplier's Site Datasheet
Ceramic Disc & Plate Capacitor, Dhr Series, 220 Pf, 10%, N4700, 15 Kv, Radial Leaded Rohs Compliant Murata - 78R8932 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, Dhr Series, 220 Pf, 10%, N4700, 15 Kv, Radial Leaded Rohs Compliant Murata
78R8932
Ceramic Disc & Plate Capacitor, Dhr Series, 220 Pf, 10%, N4700, 15 Kv, Radial Leaded Rohs Compliant Murata 78R8932
Ceramic Disc & Plate Capacitor, DHR Series, 220 pF, - 10%, N4700, 15 kV, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, DHR Series, 220 pF, - 10%, N4700, 15 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11087-ND DHR4E4C221K2BB 78R8932
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Disc & Plate Capacitor, Dhr Series, 220 Pf, 10%, N4700, 15 Kv, Radial Leaded Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details