1000pF ±10% 15000V (15kV) Ceramic Capacitor ZM Radial, Disc
CAP CER 1000PF 15KV ZM RADIAL Product overview: DHR4E4C102K2FB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DHR4E4C102K2FB can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: DHR
Package: Bulk
Product Status: Obsolete
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ZM
CAP CER 1000PF 15KV ZM RADIAL
CAPACITOR, MLCC, ZM, 1000PF, 15KV, RAD; Capacitance:1000pF; Voltage(DC):15kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:ZM; Lead Spacing:12.7mm; Capacitor Terminals:PC Pin; Product Range:DHR Series; Series Name:DHR RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11086-ND | 60-DHR4E4C102K2FB | DHR4E4C102K2FB | 78R8931 | |
| Product Name | Ceramic Capacitors | 1000PF 15KV Capacitor | Capacitors Ceramic Capacitors | Ceramic Capacitors | Capacitor, Mlcc, Zm, 1000Pf, 15Kv, Rad; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |||
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |