Murata Power Solutions Ceramic Capacitors DHR4E4A101K2BB

Description
100pF ±10% 10000V (10kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 10000V (10kV) Ceramic Capacitor ZM Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14343-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14343-ND
Ceramic Capacitors 490-14343-ND
100pF ±10% 10000V (10kV) Ceramic Capacitor ZM Radial, Disc

100pF ±10% 10000V (10kV) Ceramic Capacitor ZM Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DHR4E4A101K2BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DHR4E4A101K2BB
Ceramic Capacitors DHR4E4A101K2BB
CAP CER 100PF 10KV ZM RAD

CAP CER 100PF 10KV ZM RAD

Supplier's Site Datasheet
Ceramic Disc & Plate Capacitor, Dhr Series, 100 Pf, 10%, N4700, 10 Kv, Radial Leaded Rohs Compliant Murata - 78R8926 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, Dhr Series, 100 Pf, 10%, N4700, 10 Kv, Radial Leaded Rohs Compliant Murata
78R8926
Ceramic Disc & Plate Capacitor, Dhr Series, 100 Pf, 10%, N4700, 10 Kv, Radial Leaded Rohs Compliant Murata 78R8926
Ceramic Disc & Plate Capacitor, DHR Series, 100 pF, - 10%, N4700, 10 kV, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, DHR Series, 100 pF, - 10%, N4700, 10 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-14343-ND DHR4E4A101K2BB 78R8926
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Disc & Plate Capacitor, Dhr Series, 100 Pf, 10%, N4700, 10 Kv, Radial Leaded Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details