Murata Electronics EMI / RFI Components - DFYG7836MLEJAA-RGB DFYG7836MLEJAA-RGB

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167382-DFYG7836MLEJ AA-RGB Packaging: Bulk Termination: SMD/SMT Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167382-DFYG7836MLEJ AA-RGB Packaging: Bulk Termination: SMD/SMT Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DFYG7836MLEJAA-RGB - 1167382-DFYG7836MLEJAA-RGB - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DFYG7836MLEJAA-RGB
1167382-DFYG7836MLEJAA-RGB
EMI / RFI Components - DFYG7836MLEJAA-RGB 1167382-DFYG7836MLEJAA-RGB
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167382-DFYG7836MLEJ AA-RGB Packaging: Bulk Termination: SMD/SMT Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167382-DFYG7836MLEJAA-RGB
Packaging: Bulk
Termination: SMD/SMT
Impedance: 50 Ω
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1167382-DFYG7836MLEJAA-RGB
Product Name EMI / RFI Components - DFYG7836MLEJAA-RGB
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details