Murata Electronics Fixed Inductors DFEH12060D-2R2M=P3

Description
2.2µH Shielded Inductor 16A 4.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 16A 4.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13105-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13105-2-ND
Fixed Inductors 490-13105-2-ND
2.2µH Shielded Inductor 16A 4.4mOhm Max Nonstandard

2.2µH Shielded Inductor 16A 4.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13105-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers